EN
  • EN
  • DE

LT8708EUHG#TRPBF

Part No LT8708EUHG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 80V SYNCHRONOUS 4-SWITCH BUCK-BO / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 40-QFN (5x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 2.8V ~ 80V
Frequency - Switching 100kHz ~ 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (5x8)
Base Product Number LT8708
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341015-LT8708EUHG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8708EUHG#TRPBF CAD Model

Description

The LT8708EUHG#TRPBF is a high-performance bidirectional buck-boost switching regulator controller designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is ideal for applications requiring precise control of power flow in both directions between dual batteries or battery and supercapacitor systems, making it a perfect fit for automotive, industrial, and telecommunication systems.

Key Features

  • Bidirectional Operation: The LT8708EUHG#TRPBF can seamlessly transition between buck and boost modes, providing a regulated output with inputs above, below, or equal to the regulated voltage.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.8V to 80V, making it adaptable to a variety of power sources and conditions.
  • Efficient Power Conversion: The regulator features a synchronous rectification design, ensuring high efficiency and reduced heat generation.
  • Multiple Operating Modes: It offers selectable operating modes, including Burst Mode operation for low quiescent current, which is critical for power saving in battery-operated devices.
  • Robust Protection Features: Integrated protection features such as overvoltage, overcurrent, temperature control, and short-circuit protection safeguard the device and the system it is part of.
  • Flexible Configuration: The LT8708EUHG#TRPBF can be configured for parallel, series, or multiphase operation, providing scalability and high power output capabilities.

Applications

  • Hybrid and Electric Vehicles
  • Regenerative Braking Systems
  • Dual Battery Systems
  • Power Backup and Storage Systems
  • Industrial Power Supplies

The LT8708EUHG#TRPBF is provided in a thermally enhanced 5x8mm QFN-44 package, ensuring efficient thermal management and a compact footprint for space-constrained applications. With its advanced features and robust design, this product from Analog Devices Inc. stands out as a reliable and flexible solution for complex power management challenges.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1111 $60.4444
9+ $12.3988 $111.5892
13+ $12.0114 $156.1482
18+ $11.6239 $209.2302
23+ $11.2365 $258.4395
30+ $10.0741 $302.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess