EN
  • EN
  • DE

LTC1093CN#PBF

Part No LTC1093CN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 10BIT 16DIP / Data Acquisition System (DAS), ADC 10 b Serial 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 6
Resolution (Bits) 10 b
Data Interface Serial
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 4.5V, 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number LTC1093
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1093CN#PBF
Standard Package 25
Win Source Part Number 1321247-LTC1093CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1093CN#PBF CAD Model

Description

Product Overview: LTC1093CN#PBF

The LTC1093CN#PBF is a high-performance, low-power 12-bit data acquisition system from Analog Devices Inc., designed for compact and robust applications. This integrated circuit (IC) combines eight differential channels with a sample-and-hold amplifier, precision voltage reference, and a successive approximation register (SAR) analog-to-digital converter (ADC) in a single package. It provides a versatile solution for a wide range of data acquisition and signal processing tasks.

Key Features

  • Resolution: 12-bit SAR ADC provides precise digital outputs, ensuring accurate data acquisition for critical applications.
  • Channel Count: Features eight differential channels, allowing it to handle multiple signal inputs simultaneously, making it ideal for multi-sensor systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and portable equipment.
  • Conversion Time: Fast conversion time enables real-time data processing, which is essential for dynamic systems that require quick response times.
  • Interface: Easy interfacing with microprocessors, facilitated by a three-state output data bus and a digital control input.
  • Package: The LTC1093CN#PBF is available in a compact DIP (Dual In-line Package), ensuring easy integration into a variety of circuit designs.

Applications

The versatility of the LTC1093CN#PBF makes it suitable for a broad spectrum of applications, including:

  • Industrial process control
  • Data logging systems
  • Medical instrumentation
  • Remote sensing
  • Environmental monitoring
  • Automotive diagnostics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1093CN#PBF is no exception. It is built with the highest standards, ensuring consistent performance and durability across various environmental conditions. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental guidelines and regulations.

For engineers and designers looking for a reliable and efficient data acquisition solution, the LTC1093CN#PBF from Analog Devices Inc. offers an excellent blend of performance, power efficiency, and multi-channel functionality, packaged in a design-friendly form factor.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess