EN
  • EN
  • DE

ADG633YRU-REEL7

Part No ADG633YRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 3 75OHM 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 800mOhm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 95ns, 40ns
-3db Bandwidth 580MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 7pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG633
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355821-ADG633YRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG633YRU-REEL7 CAD Model

Description

The ADG633YRU-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the robust and versatile product family designed to route analog and digital signals in a wide range of applications.

Key Features

  • Triple 2-Channel Multiplexer: The ADG633YRU-REEL7 features three independent double-pole/double-throw (DPDT) switches, providing flexible routing options for your circuit design.
  • Low Voltage Operation: It operates from a single 1.8V to 5.5V supply, making it ideal for battery-powered and portable devices.
  • Low On Resistance: The on resistance profile is very low and flat across the entire analog input range, ensuring excellent signal integrity and reduced signal attenuation.
  • Low Power Consumption: This device exhibits minimal power consumption, which is critical for energy-sensitive applications.
  • High ESD Protection: The ADG633YRU-REEL7 offers a high degree of protection against electrostatic discharge, enhancing its durability and reliability in harsh environments.

Applications

The versatility of the ADG633YRU-REEL7 makes it well-suited for a variety of applications, including:

  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Relay Replacement

Package and Quality

The ADG633YRU-REEL7 is available in a compact TSSOP-16 package, providing a space-efficient solution for densely packed PCB layouts. Analog Devices Inc. ensures the highest quality and reliability, with rigorous testing and quality control measures applied to each component.

Ordering Information

This product is available in a tape and reel format (REEL7), facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, refer to the manufacturer's datasheet and product resources.

With its robust design and flexible functionality, the ADG633YRU-REEL7 by Analog Devices Inc. is an excellent choice for designers looking to enhance their system performance with a reliable and efficient analog multiplexer.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1911 $51.0576
34+ $2.9853 $101.5002
53+ $2.8823 $152.7619
75+ $2.6765 $200.7375
98+ $2.5735 $252.2030
122+ $2.4706 $301.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess