EN
  • EN
  • DE

PBY100505T-300Y-N

Part No PBY100505T-300Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268610-PBY100505T-300Y-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBY100505T-300Y-N CAD Model

Description

The PBY100505T-300Y-N is a multilayer chip inductor manufactured by Yageo. Designed for high-frequency applications, it offers reliable performance in a compact package. Its small size and specific inductance make it suitable for use in various electronic devices, particularly in RF circuits where space is limited and high performance is required.

Applications:

  • Mobile Communication Devices: Used for impedance matching, filtering, and RF signal tuning in mobile phones.
  • Wireless LAN (WLAN) Systems: Incorporated in WLAN modules to enhance signal quality and range.
  • Bluetooth Devices: Found in Bluetooth modules for impedance matching and noise filtering.
  • Radio Frequency Identification (RFID) Readers: Employed in RFID readers for signal conditioning and tuning.
  • Global Positioning System (GPS) Receivers: Utilized in GPS receivers for noise reduction and signal optimization.

Features:

  • Compact Size: Features a small 1005 (0402) package size, making it ideal for miniaturized electronic devices.
  • Inductance Value: Offers a 30nH inductance value tailored for specific RF applications.
  • High Q Factor: Boasts a high Q factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Tolerance: Provides a tight inductance tolerance for consistent and reliable performance.
  • RoHS Compliance: Adheres to RoHS standards, ensuring it is environmentally friendly.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity in RF circuits, leading to improved performance.
  • Reduced Power Loss: Minimizes power loss due to its high Q factor, optimizing energy efficiency.
  • Space Efficiency: Saves space in compact designs, allowing for smaller and more integrated products.
  • Consistent Performance: Delivers consistent performance across various operating conditions.
  • Environmentally Sound: RoHS compliance makes it an environmentally responsible choice.

Specifications:

The PBY100505T-300Y-N multilayer chip inductor has the following specifications:

  • Case Size: 1005 (0402)
  • Inductance: 30nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Consult the datasheet for specific SRF values.
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: Typically -55°C to +125°C.

It is designed for surface mount technology (SMT) assembly and is suitable for automated manufacturing processes. For comprehensive specifications and recommended soldering profiles, refer to the official datasheet.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
80,000+ $0.0025 $200.0000
104,170+ $0.0024 $250.0080
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess