EN
  • EN
  • DE

LTC1261LCMS8-4#PBF

Part No LTC1261LCMS8-4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4V 20MA 8MSOP / Charge Pump Switching Regulator IC Negative Fixed -4V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1317493-LTC1261LCMS8-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LCMS8-4#PBF CAD Model

Description

Product Overview: LTC1261LCMS8-4#PBF

The LTC1261LCMS8-4#PBF is a high-performance, switch-capacitor voltage inverter designed by Analog Devices Inc. This integrated circuit (IC) is specifically engineered to provide a reliable and efficient negative voltage supply from a positive input voltage, making it an ideal solution for various applications that require a dual power supply from a single voltage source.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4V to 5.5V, suitable for many standard logic levels and battery-operated devices.
  • Output Voltage: It provides a stable -4V output, which can be used to power operational amplifiers, data converters, and other analog circuits requiring a negative supply.
  • High Efficiency: The LTC1261LCMS8-4#PBF utilizes low-loss switch-capacitor technology, ensuring high conversion efficiency and reduced power loss.
  • Low Quiescent Current: This IC features a low quiescent current, making it an excellent choice for battery-powered and portable applications where power conservation is critical.
  • Compact Package: Housed in an MSOP-8 package, the LTC1261LCMS8-4#PBF offers a compact footprint, saving valuable board space in space-constrained designs.
  • Thermal Protection: The device includes thermal shutdown protection, enhancing its reliability and longevity by preventing damage due to overheating.
  • No External Diode: Its design eliminates the need for an external diode, simplifying the circuit and reducing component count.
  • Low Noise Operation: The LTC1261LCMS8-4#PBF is designed to minimize output voltage ripple and noise, ensuring clean power for sensitive analog circuits.

Applications

The versatility of the LTC1261LCMS8-4#PBF makes it suitable for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Negative Voltage Generators
  • Operational Amplifier Systems
  • Handheld Devices

With its robust feature set and compact design, the LTC1261LCMS8-4#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable negative voltage supply solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess