EN
  • EN
  • DE

LTC1261LIS8#TRPBF

Part No LTC1261LIS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ 20MA 8SOIC / Charge Pump Switching Regulator IC Negative Adjustable -1.23V 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -1.23V
Voltage - Output (Max) -5V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317348-LTC1261LIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LIS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1261LIS8#TRPBF Overview

The LTC1261LIS8#TRPBF is a high-performance, charge pump voltage inverter manufactured by Analog Devices Inc. Designed to provide a reliable and efficient solution for applications requiring a negative voltage rail, this integrated circuit is a crucial component in a wide range of electronic products.

Key Features

  • Integrated Switches: The device includes on-chip power MOSFET switches, eliminating the need for external diodes and reducing system complexity.
  • Low Power Consumption: With its low quiescent current, the LTC1261LIS8#TRPBF is suitable for battery-operated devices, helping to extend battery life.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications.
  • High Output Current: Capable of delivering a significant output current, it can power a variety of loads.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating.
  • Compact Packaging: Housed in an 8-lead SOIC package, the LTC1261LIS8#TRPBF is designed for space-constrained applications.

Applications

The LTC1261LIS8#TRPBF is ideal for use in portable and battery-powered devices, as well as in applications such as:

  • Data acquisition systems
  • Portable test equipment
  • Operational amplifier power supplies
  • Handheld medical devices
  • Negative voltage generators in biasing applications

Technical Specifications

The device has a robust set of specifications that make it a go-to choice for engineers and designers:

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage: Adjustable to -5V
  • Output Current: Up to 50mA
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-Lead SOIC

In summary, the LTC1261LIS8#TRPBF from Analog Devices Inc. is a versatile and efficient voltage inverter that is well-suited for a variety of applications, particularly where space and power efficiency are critical. Its integrated features and reliable performance make it a valuable component in any electronic system requiring a negative voltage rail.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9493 $59.7972
10+ $12.2661 $122.6610
15+ $11.8829 $178.2435
21+ $11.4996 $241.4916
26+ $11.1162 $289.0212
35+ $9.9663 $348.8205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess