EN
  • EN
  • DE

LTC1294BCSW#PBF

Part No LTC1294BCSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20SOIC / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number LTC1294
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1294BCSW#PBF,Q15293298,505-LTC1294BCSW#PBF-CRL
Standard Package 38
Win Source Part Number 1321239-LTC1294BCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1294BCSW#PBF CAD Model

Description

Product Overview: LTC1294BCSW#PBF

The LTC1294BCSW#PBF is a high-performance, 12-bit data acquisition system from Analog Devices Inc., designed to offer a comprehensive solution for digitalizing analog signals in various applications. This integrated circuit features a successive approximation register (SAR) analog-to-digital converter (ADC), which ensures quick and accurate data conversion with a sampling rate that is suitable for both industrial and consumer-grade products.

One of the standout attributes of the LTC1294BCSW#PBF is its single 5V supply operation, which simplifies power management in embedded systems. Its low power consumption makes it an ideal choice for portable and battery-operated devices where power efficiency is a critical concern. The product also provides a shutdown mode that reduces power consumption even further when the ADC is not in active use.

With its versatile multiplexer, the LTC1294BCSW#PBF can handle up to eight single-ended input channels or four differential channels, giving designers flexibility in interfacing with various sensors and input signals. This feature is particularly beneficial in complex systems where multiple signal sources need to be monitored and processed.

Communication with microprocessors is streamlined via a serial interface, which is compatible with standard SPI, QSPI, and MICROWIRE protocols. This allows for easy integration into existing digital systems without the need for complex interfacing or additional components. The LTC1294BCSW#PBF's serial I/O port also enables daisy-chaining of multiple ADCs for applications requiring more input channels or higher throughput.

The product is packaged in a compact 16-pin narrow SOIC, which is conducive to space-constrained applications. The LTC1294BCSW#PBF operates over a wide temperature range, ensuring reliable performance in environments with varying temperature conditions.

In summary, the LTC1294BCSW#PBF from Analog Devices Inc. is a versatile and efficient data acquisition component that is well-suited for a wide array of applications, from automation and process control to portable instrumentation and data logging. Its combination of high precision, low power consumption, and ease of integration makes it a valuable addition to any system requiring accurate and efficient analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess