EN
  • EN
  • DE

LTC1400CS8#TRPBF

Part No LTC1400CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC1400CS8#TRPBFDKR,LTC1400CS8#TRPBF-ND,505-LTC1400CS8#TRPBFCT,-2735-LTC1400CS8#TRPBFCT,505-LTC1400CS8#TRPBFTR,-2735-LTC1400CS8#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1318266-LTC1400CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1400CS8#TRPBF CAD Model

Description

Analog Devices LTC1400CS8#TRPBF: A High-Performance 12-Bit ADC

The LTC1400CS8#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precision data conversion for a broad range of applications. Encased in an 8-lead SOIC package, this 12-bit ADC is tailored for systems that demand high accuracy and speed without sacrificing power efficiency.

Key Features

  • High Resolution: The device boasts a 12-bit resolution, providing fine granularity in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 1.5 Msps (mega samples per second), the LTC1400CS8#TRPBF is capable of handling high-speed signal processing requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC features a low power operation, which is critical for portable and battery-powered devices.
  • Single 5V Supply: It operates from a single 5V supply, simplifying power management in a system design.
  • No External Components Required: The LTC1400CS8#TRPBF offers a complete ADC solution with no need for external driver components, which helps to reduce system complexity and BOM costs.
  • Automatic Power Down: An automatic power-down feature reduces power consumption between conversions, further enhancing its suitability for power-conscious applications.
  • Easy Interface: The device includes a SPI/MICROWIRE compatible serial interface, making it easy to connect with most microcontrollers and digital systems.

Applications

The versatility of the LTC1400CS8#TRPBF allows it to be integrated into a wide array of applications, including:

  • Medical Instruments
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Communications Systems
  • Automotive Electronics

Analog Devices Inc. is renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The LTC1400CS8#TRPBF is a testament to their commitment to providing advanced solutions that meet the stringent requirements of modern electronic systems.

With its combination of high resolution, fast sampling rate, and low power consumption, the LTC1400CS8#TRPBF is an excellent choice for designers looking to enhance the performance and efficiency of their data conversion systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess