EN
  • EN
  • DE

LTC1605-1CG#TRPBF

Part No LTC1605-1CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number LTC1605
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1318315-LTC1605-1CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1605-1CG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1605-1CG#TRPBF

The LTC1605-1CG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent dynamic performance and easy interfacing to most microprocessor systems. This product is a prime choice for demanding data acquisition applications where precision and speed are critical.

With its 16-bit resolution, the LTC1605-1CG#TRPBF is capable of converting analog input signals into digital data with high accuracy. This makes it suitable for a variety of applications, including industrial process control, medical devices, instrumentation, and high-end imaging systems where precise measurements are necessary.

One of the key features of this ADC is its high sampling rate. The LTC1605-1CG#TRPBF can sample analog signals at a rate of up to 100 kilosamples per second (ksps), ensuring that even rapidly changing signals are captured accurately. This high-speed data conversion is supported by a 2.5V internal reference, which provides a stable voltage for accurate analog-to-digital conversion.

The device operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption. It also includes a shutdown mode that reduces power consumption when the ADC is not in active use, making it an energy-efficient choice for battery-powered applications.

Interfacing with microprocessors is made easy thanks to its parallel output data format. The LTC1605-1CG#TRPBF features a flexible input range, accommodating both unipolar and bipolar input signals. This allows designers to configure the device for a variety of signal types without the need for external signal conditioning circuitry.

The LTC1605-1CG#TRPBF comes in a compact, 28-lead SSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range, making it a versatile component for harsh environments.

In summary, the LTC1605-1CG#TRPBF from Analog Devices Inc. is a superior choice for system designers looking for a high-speed, high-precision ADC with easy microprocessor interfacing. Its combination of performance, flexibility, and power efficiency makes it an essential component in a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess