EN
  • EN
  • DE

LTC1655LIS8#TRPBF

Part No LTC1655LIS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC / 16 Bit Digital to Analog Converter 1 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±0.5
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Type Surface Mount
Base Product Number LTC1655
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336914-LTC1655LIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1655LIS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1655LIS8#TRPBF: High-Performance DAC

The LTC1655LIS8#TRPBF is a precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., designed to deliver high performance in a wide array of applications that require accurate and stable analog output. This 16-bit DAC is part of the LTC1655 series, which is known for its reliability and ease of use in complex electronic systems.

Encased in an 8-lead narrow SOIC package, the LTC1655LIS8#TRPBF boasts a small footprint that makes it ideal for space-constrained applications. It operates with a supply voltage range from 4.5V to 5.5V, which allows for flexible integration into various circuit designs without the need for complex power management.

One of the key features of this product is its high-speed serial interface, which enables fast data transfer while minimizing the number of required connections, thus simplifying PCB layout and reducing overall system complexity. This interface is compatible with SPI, QSPI, and MICROWIRE protocols, making the LTC1655LIS8#TRPBF versatile for integration with a broad range of microprocessors and digital systems.

The LTC1655LIS8#TRPBF provides excellent accuracy with its 16-bit resolution, offering precise control over the analog output. This makes it suitable for critical applications such as medical instrumentation, industrial control systems, and high-end audio equipment where exacting analog signal fidelity is paramount.

Additionally, the device features a low glitch impulse, which contributes to a clean and stable output signal, and a power-on reset that clears the DAC output to zero-scale or midscale, depending on the model. This ensures a predictable start-up behavior, which is essential for applications that demand a high degree of precision and predictability.

For designers and engineers looking for a high-quality DAC solution, the LTC1655LIS8#TRPBF from Analog Devices Inc. offers a compelling blend of performance, ease of use, and versatility. Its robust design and compatibility with various serial interfaces make it a go-to component for precision analog output requirements.

Product Specifications:

  • Product: Digital to Analog Converters - DAC
  • Part Number: LTC1655LIS8#TRPBF
  • Resolution: 16 bit
  • Interface Type: Serial (SPI, QSPI, MICROWIRE)
  • Operating Supply Voltage: 4.5V to 5.5V
  • Package/Case: 8-lead narrow SOIC
  • Manufacturer: Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess