EN
  • EN
  • DE

LTC1660CGN#TRPBF

Part No LTC1660CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 10
Number of D/A Converters 8
Settling Time 30µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.6, ±0.2
Architecture Oversampling Interpolating DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number LTC1660
Other Names LTC1660CGN#TRPBF,LTC1660CGN#TRPBFCT,LTC1660CGN#TRPBFDKR,LTC1660CGN#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265225-LTC1660CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1660CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC1660CGN#TRPBF Overview

The LTC1660CGN#TRPBF from Analog Devices Inc. is a cutting-edge digital-to-analog converter (DAC) that offers a perfect blend of precision and versatility for a wide range of applications. This 16-channel, 10-bit DAC is designed to meet the stringent requirements of modern electronic systems, delivering high-performance digital-to-analog conversion in a compact 24-SSOP (0.209", 5.30mm Width) package.

Key Features

  • High Resolution: The LTC1660CGN#TRPBF offers a 10-bit resolution, providing fine granularity for analog output signals.
  • Multiple Channels: With 16 independent DAC channels, this device can handle multiple signal outputs simultaneously, making it ideal for complex systems that require multiple analog outputs.
  • Integrated Precision: The high level of integration ensures precision and reduces the need for external components, saving space and cost in system design.
  • Wide Operating Temperature Range: The device is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power supply scenarios.

Applications

The LTC1660CGN#TRPBF is ideal for a multitude of applications that require multiple DACs with high precision and low power consumption. Some of the typical applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1660CGN#TRPBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of the device. Whether used in industrial control systems or sensitive data acquisition platforms, the LTC1660CGN#TRPBF is designed to deliver accurate and stable analog outputs under varying conditions.

For designers and engineers looking for a reliable, high-channel-count DAC solution, the LTC1660CGN#TRPBF from Analog Devices Inc. represents an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5591 $58.2364
9+ $11.9459 $107.5131
13+ $11.5726 $150.4438
18+ $11.1993 $201.5874
24+ $10.8260 $259.8240
31+ $9.7061 $300.8891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,029 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess