EN
  • EN
  • DE

LTC1704EGN#PBF

Part No LTC1704EGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR 550KHZ 16SSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 550kHz 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Analog Devices Inc.
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 550kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1704
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317460-LTC1704EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1704EGN#PBF CAD Model

Description

Product Overview: LTC1704EGN#PBF from Analog Devices Inc.

The LTC1704EGN#PBF is a high-performance, step-up (boost) switching regulator IC manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This component is specifically engineered to provide efficient power conversion solutions for a variety of applications, including but not limited to portable devices, telecommunications, and digital consumer electronics.

Key Features:

  • High Efficiency: The LTC1704EGN#PBF boasts a high efficiency that minimizes heat generation and power loss, making it ideal for battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific voltage requirements.
  • High Switching Frequency: With a switching frequency up to 1MHz, the LTC1704EGN#PBF can use smaller external components, reducing the overall footprint and cost of the power supply design.
  • Synchronous Rectification: The inclusion of synchronous rectification improves efficiency further by reducing diode losses typically associated with asynchronous designs.
  • Low Shutdown Current: The device features a low shutdown current, which extends battery life by reducing power consumption when the device is not in active operation.

Applications:

The versatile nature of the LTC1704EGN#PBF makes it suitable for a wide range of applications, including but not limited to:

  • Portable Computing Devices
  • Cellular Phones
  • Digital Cameras
  • Medical Devices
  • GPS Systems

Product Specifications:

The LTC1704EGN#PBF is packaged in a 16-lead SSOP (Shrink Small Outline Package), providing a compact solution for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance under various environmental conditions. The device also features built-in over-temperature protection for added safety and durability.

For those looking to integrate a robust and efficient power supply into their electronic designs, the LTC1704EGN#PBF from Analog Devices Inc. offers a compelling solution with its advanced features and proven reliability.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess