EN
  • EN
  • DE

S-1701A3D30-M5T1U

Part No S-1701A3D30-M5T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT23-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1701
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244687-S-1701A3D30-M5T1U
Ultra Librarian 3D Model Ultra Librarian S-1701A3D30-M5T1U CAD Model

Description

The S-1701A3D30-M5T1U is a high-precision voltage detector manufactured by ABLIC U.S.A. Inc. It is designed for voltage monitoring and reset functionality in a variety of electronic applications. This voltage detector is characterized by its high accuracy, low current consumption, and small package size, making it suitable for use in battery-powered devices, portable electronics, and other applications where power efficiency and space are critical considerations.

Applications:

  • Microcontroller Reset Circuit: Monitors the power supply voltage and generates a reset signal for the microcontroller when the voltage drops below a certain threshold, preventing malfunctions.
  • Battery Monitoring: Monitors the voltage of batteries to prevent deep discharge and ensure optimal performance.
  • Power Management Systems: Used in power management circuits to control and protect against undervoltage conditions.
  • Portable Devices: Incorporated into smartphones, tablets, and other portable electronics to ensure stable operation and prevent data loss during voltage drops.
  • Industrial Equipment: Monitors voltage levels in industrial control systems to ensure safe and reliable operation.

Features:

  • High-Precision Voltage Detection: Accurate detection of the threshold voltage.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Available in a compact SOT-23-5 package, saving valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation during voltage transitions.
  • Wide Operating Voltage Range: Operates over a broad input voltage range.

Benefits:

  • Improved System Reliability: Provides reliable voltage monitoring and reset functionality, ensuring stable and predictable system behavior.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Compact package size allows for smaller and more efficient circuit designs.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Enhanced System Protection: Protects sensitive electronic components from damage due to undervoltage conditions.

Technical Specifications:

  • Detection Voltage: 3.0V (typical)
  • Operating Voltage: Specified in datasheet
  • Operating Temperature: Specified in datasheet
  • Package: SOT-23-5

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess