EN
  • EN
  • DE

LTC1741IFW#TRPBF

Part No LTC1741IFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1741
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1318275-LTC1741IFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1741IFW#TRPBF CAD Model

Description

Product Overview: LTC1741IFW#TRPBF

The LTC1741IFW#TRPBF is a high-performance, 14-bit, 25Msps (mega samples per second) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is a part of the LTC1741 series, which is well-suited for demanding signal processing tasks where data integrity and conversion speed are critical.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC1741IFW#TRPBF offers fine quantization, which allows for the precise representation of analog signals.
  • Fast Sampling Rate: The device's 25Msps sampling rate ensures that high-frequency signals are captured with fidelity, making it ideal for applications such as medical imaging, data acquisition systems, and communication infrastructure.
  • Low Power Consumption: Despite its high-speed performance, this ADC is designed to operate efficiently, minimizing power consumption and heat generation, which is critical for portable and battery-powered devices.
  • Flexible Input Range: The LTC1741IFW#TRPBF supports a variety of input ranges, providing versatility in interfacing with different signal sources.
  • No Missing Codes: Guarantees that all output code combinations are possible, ensuring a reliable and continuous digital representation of the analog input.

Applications

The LTC1741IFW#TRPBF is particularly well-suited for applications that require high-speed and accurate data conversion. Its robust feature set makes it an excellent choice for:

  • Telecommunications
  • Medical Imaging Systems
  • Test Equipment
  • Digital Oscilloscopes
  • Industrial Process Control

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1741IFW#TRPBF is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Package and Availability

The LTC1741IFW#TRPBF is offered in a wide temperature range, making it suitable for use in diverse environmental conditions. It is available in a 48-lead SSOP package, which is designed for space-saving PCB layouts. The product's tape and reel packaging (denoted by the #TRPBF suffix) facilitates automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess