EN
  • EN
  • DE

LTC1745IFW#TRPBF

Part No LTC1745IFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1745
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1318469-LTC1745IFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1745IFW#TRPBF CAD Model

Description

Product Overview: LTC1745IFW#TRPBF by Analog Devices Inc.

The LTC1745IFW#TRPBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc. to cater to the demanding needs of communication systems, imaging applications, and digital signal processing. This ADC is known for its exceptional accuracy and speed, making it an ideal choice for applications that require high data throughput and precision.

Key Features

  • Precision: With its 14-bit resolution, the LTC1745IFW#TRPBF delivers fine detail in signal conversion, ensuring that even the subtlest variations in input are accurately represented in the digital output.
  • High Speed: The device's 125Msps sampling rate enables it to handle fast analog signals without missing critical information, which is essential for high-speed data acquisition and real-time processing.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1745IFW#TRPBF is designed to operate efficiently, minimizing power consumption and heat generation, which is crucial for maintaining system reliability and longevity.
  • Flexible Interface: It features a parallel LVDS (Low Voltage Differential Signaling) output, facilitating a robust and high-speed data interface that can be easily integrated into a variety of digital systems.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for deployment in environments that experience extreme temperature variations.

Applications

The LTC1745IFW#TRPBF is versatile and can be used in a wide array of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1745IFW#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. Each unit is meticulously tested and packaged in a 48-lead SSOP (Shrink Small Outline Package) with a Tape and Reel (TR) option for ease of assembly in mass production environments, denoted by the '#TRPBF' suffix in the product code.

For engineers and designers looking for an ADC that offers high resolution, fast sampling rates, and dependable operation, the LTC1745IFW#TRPBF from Analog Devices Inc. stands out as a superior choice that can meet and exceed the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess