EN
  • EN
  • DE

LTC1856IG#PBF

Part No LTC1856IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number LTC1856
Other Names LTC1856IGPBF,505-LTC1856IG#PBF,LTC1856IG#PBF,-2735-LTC1856IG#PBF
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265266-LTC1856IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1856IG#PBF CAD Model

Description

Product Overview: LTC1856IG#PBF

The LTC1856IG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent accuracy and speed for a wide range of applications. This ADC features an 8-channel multiplexer with a sample-and-hold circuit, allowing it to handle multiple single-ended or differential inputs. Its 16-bit resolution and fast throughput rate make it an ideal choice for data acquisition systems, industrial control, medical equipment, and instrumentation.

Key Features and Benefits

  • High Resolution: With 16-bit resolution, the LTC1856IG#PBF provides precise digital representation of analog signals, ensuring detailed and accurate measurements.
  • Fast Throughput Rate: The device boasts a 100ksps (kilo samples per second) conversion rate, allowing for rapid data acquisition and processing.
  • Multiple Input Channels: The integrated 8-channel multiplexer enables the ADC to connect to various analog inputs, both single-ended and differential, enhancing the flexibility of the system design.
  • No Missing Codes: The LTC1856IG#PBF guarantees no missing codes over temperature, which means it consistently provides reliable and stable performance.
  • Software Configurable: The ADC can be configured via software, which simplifies the design process and allows for easy integration into various systems.
  • Robust Industrial Temperature Range: This device operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The LTC1856IG#PBF's versatility and high performance make it suitable for a diverse array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1856IG#PBF is no exception. The product is available in a 28-lead SSOP package and is RoHS compliant, adhering to environmental standards. It has been rigorously tested to meet the stringent requirements set by the industry, ensuring long-term reliability for critical applications.

The LTC1856IG#PBF from Analog Devices Inc. represents a blend of precision, speed, and versatility, making it a top-tier solution for advanced analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1699 $73.1699
2+ $60.0369 $120.0738
3+ $58.1609 $174.4827
5+ $56.2847 $281.4235
6+ $54.4085 $326.4510
8+ $48.7800 $390.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess