EN
  • EN
  • DE

LTC1861LIS8#TRPBF

Part No LTC1861LIS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 150k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1861
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318323-LTC1861LIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1861LIS8#TRPBF CAD Model

Description

Product Overview: LTC1861LIS8#TRPBF from Analog Devices Inc.

The LTC1861LIS8#TRPBF is a high-performance, dual-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent accuracy and speed for a wide range of applications. This compact, micropower ADC is an ideal solution for battery-powered devices and remote sensors, where power efficiency and space constraints are critical considerations.

Key Features

  • Resolution: The LTC1861LIS8#TRPBF features a 12-bit resolution, providing precise digital representation of analog signals.
  • Dual Channel: It includes two differential or single-ended input channels, allowing for versatile configurations in data acquisition systems.
  • Low Power Consumption: With its micropower operation, the device consumes only 850µA at the maximum sampling rate of 150ksps, and the power scales down with the sampling rate.
  • No Latency: The ADC offers a no latency feature, which means that the conversion result is available immediately after the conversion cycle with no additional delay.
  • Small Package: It comes in a small 8-lead SOIC package, making it suitable for space-constrained applications.
  • Automatic Sleep Mode: This feature allows the ADC to enter a low power sleep mode automatically after conversion, reducing power consumption in intermittent operation.

Applications

The LTC1861LIS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Data Logging Systems
  • Industrial Process Control
  • Battery-operated Equipment
  • Remote Sensing and Telemetry

Performance Specifications

The device operates over a single 5V supply voltage and features a wide input common-mode range, which includes ground. The specified operating temperature range is from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Ordering Information

The LTC1861LIS8#TRPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Analog Devices Inc. provides comprehensive support, including technical documentation, reference designs, and customer service to assist with the integration of this ADC into your projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess