EN
  • EN
  • DE

LTC1867AIGN#WTRPBF

Part No LTC1867AIGN#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16SSOP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number LTC1867
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339870-LTC1867AIGN#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1867AIGN#WTRPBF CAD Model

Description

Product Overview: LTC1867AIGN#WTRPBF

The LTC1867AIGN#WTRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precision and flexibility in a range of applications. This particular model is part of the LTC1867 series, which is known for its exceptional accuracy and ease of use in data acquisition systems.

Key Features

  • Resolution: The LTC1867AIGN#WTRPBF boasts a 16-bit resolution, providing fine detail in the analog signal conversion for precise data analysis.
  • Channels: It offers 8 channels with a multiplexer, allowing for multiple single-ended or differential inputs, which is ideal for complex systems requiring various signal measurements.
  • Sampling Rate: With a sampling rate of up to 200ksps, this ADC is capable of high-speed data acquisition, suitable for both slow and fast-moving signals.
  • Interface: The device features a simple SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: It operates with a single 5V supply, minimizing power consumption and making it suitable for portable and battery-operated equipment.
  • No Latency: The ADC provides true no-latency operation, delivering a new output data after each conversion cycle without delay, which is critical for real-time applications.
  • Software Configurable: Users can configure the LTC1867AIGN#WTRPBF via software, allowing for flexible setup and reconfiguration as system requirements change.

Applications

The versatility of the LTC1867AIGN#WTRPBF makes it an excellent choice for a wide array of applications, including:

  • Process control
  • Medical instrumentation
  • Industrial automation
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. ensures that the LTC1867AIGN#WTRPBF meets the highest quality standards. The device is packaged in a robust 16-lead SSOP, providing a compact footprint for space-constrained applications. Additionally, it is designed to perform reliably over the industrial temperature range, ensuring consistent operation in diverse environments.

Overall, the LTC1867AIGN#WTRPBF from Analog Devices Inc. is a top-tier ADC solution that balances performance, power efficiency, and flexibility, making it a valuable component for precision data conversion in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess