EN
  • EN
  • DE

LTC2000CY-16

Part No LTC2000CY-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 170BGA / 16 Bit Digital to Analog Converter 1 170-BGA (15x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of D/A Converters 1
Settling Time 2.2ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 1.92V, 3.135V ~ 3.465V
Voltage - Supply, Digital 1.8V ~ 1.92V, 3.135V ~ 3.465V
INL/DNL (LSB) ±1, ±0.5
Architecture Current Steering
Temperature Range - Operating 0°C ~ 70°C
Package / Case 170-LFBGA
Supplier Device Package 170-BGA (15x9)
Mounting Type Surface Mount
Base Product Number LTC2000
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340866-LTC2000CY-16
Ultra Librarian 3D Model Ultra Librarian LTC2000CY-16 CAD Model

Description

Introducing the LTC2000CY-16 from Analog Devices Inc.

The LTC2000CY-16 is a state-of-the-art 16-bit Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LTC2000 series, which is renowned for its high-speed and high-fidelity signal processing capabilities. The LTC2000CY-16 is an ideal choice for demanding applications that require precise signal generation with minimal distortion and noise.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the LTC2000CY-16 ensures fine granularity in signal conversion, enabling users to achieve highly accurate output signals for critical applications.
  • Fast Update Rates: The DAC operates at high update rates, making it suitable for high-speed communication systems, advanced medical imaging, and other applications that require rapid signal processing.
  • Low Noise and Distortion: The device boasts excellent spurious-free dynamic range (SFDR) and low noise levels, which translates to cleaner and more precise signals.
  • Versatile Interface Options: It features a flexible interface that supports a variety of logic standards, allowing for easy integration into a wide range of system architectures.
  • Compact Package: The LTC2000CY-16 comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The LTC2000CY-16 is versatile and can be used in various high-performance applications such as:

  • Wireless Infrastructure
  • Instrumentation
  • Digital Signal Processing
  • Aerospace and Defense Systems
  • Automated Test Equipment (ATE)

Technical Specifications

Here are some of the technical specifications of the LTC2000CY-16:

  • Resolution: 16 bits
  • Maximum Sample Rate: Up to gigasamples per second (GSPS)
  • Output Range: Adjustable
  • Supply Voltage: Specified for various ranges
  • Interface: Serial or parallel LVDS

The LTC2000CY-16 represents Analog Devices Inc.'s commitment to delivering high-quality and high-performance analog technology. Its robust feature set and performance metrics make it a top choice for engineers and designers looking to push the boundaries of signal conversion and generation.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1176 $344.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess