EN
  • EN
  • DE

LTC2222IUK#PBF

Part No LTC2222IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48QFN / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Surface Mount
Base Product Number LTC2222
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1321322-LTC2222IUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2222IUK#PBF CAD Model

Description

Product Overview: LTC2222IUK#PBF

The LTC2222IUK#PBF is a high-performance, 12-bit, 170Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous demands of signal processing applications requiring high dynamic range and fast sampling rates. This ADC is part of Analog Devices' Ultrahigh-Speed ADC family, which is renowned for delivering exceptional performance in terms of speed and accuracy.

Key Features

  • High-Speed Performance: The LTC2222IUK#PBF offers a fast sampling rate of up to 170Msps, enabling it to accurately digitize high-frequency signals with minimal distortion.
  • Resolution: With 12-bit resolution, this ADC provides fine quantization levels, ensuring detailed signal representation and excellent signal-to-noise ratio (SNR).
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2222IUK#PBF is designed for efficiency, with low power consumption that makes it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the capture of a wider dynamic range, which is critical for applications like medical imaging and communications.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliable and consistent ADC operation.

Applications

The LTC2222IUK#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Radar and Satellite Communications
  • Test and Measurement Equipment
  • Digital Signal Processing

Reliability and Packaging

The LTC2222IUK#PBF comes in a space-saving 48-pin QFN package that is suitable for compact designs. It operates over an industrial temperature range, ensuring reliable performance in diverse environments. With its robust design and high-quality construction, this ADC from Analog Devices Inc. is a reliable choice for engineers and designers who require precision and speed in their data acquisition systems.

For detailed technical specifications, application support, and additional resources, please visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess