EN
  • EN
  • DE

LTC2311CMSE-12#PBF

Part No LTC2311CMSE-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2311
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2311CMSE-12#PBF
Standard Package 37
Win Source Part Number 1321225-LTC2311CMSE-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2311CMSE-12#PBF CAD Model

Description

Analog Devices Inc. LTC2311CMSE-12#PBF Product Overview

The LTC2311CMSE-12#PBF is a high-performance, single-channel 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leader in high-performance analog technology. This precision ADC is designed to offer excellent accuracy and speed for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Resolution: The device provides a 12-bit resolution, enabling fine-grained digital representation of analog signals.
  • Sampling Rate: It offers a high-speed sampling rate of up to 5Msps, making it suitable for capturing fast transient signals.
  • No Latency: The LTC2311CMSE-12#PBF features no pipeline delay, which is critical for applications requiring real-time data processing.
  • Single Supply Operation: This ADC operates from a single 5V supply, simplifying the power supply design and reducing system complexity.
  • Low Power Consumption: It is designed for power-efficient operation, which is ideal for battery-powered and portable devices.
  • Easy Interface: The device includes a SPI-compatible serial interface that allows easy integration with most microcontrollers and digital systems.
  • Small Package: Housed in a compact 16-lead MSOP package, the LTC2311CMSE-12#PBF saves valuable board space.

Performance Advantages

The LTC2311CMSE-12#PBF is engineered to deliver high-fidelity and precise digital conversion of analog signals. Its 12-bit resolution ensures that data is captured with a high level of detail, reducing quantization error and improving overall system accuracy. The fast sampling rate allows the ADC to keep up with the demands of rapidly changing signals, essential for applications such as digital oscilloscopes and spectrum analyzers.

With its no-latency operation, the LTC2311CMSE-12#PBF is particularly well-suited for closed-loop control systems and for applications where data must be processed without delay. The low power consumption extends the life of portable and remote sensing devices, while the single-supply operation streamlines the power design.

Applications

The versatile nature of the LTC2311CMSE-12#PBF makes it an excellent choice for a variety of applications. It is particularly useful in:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Medical Devices
  • Communications Systems

With its combination of speed, precision, and low power consumption, the LTC2311CMSE-12#PBF from Analog Devices Inc. is an ideal ADC solution for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7921 $59.1684
9+ $12.1372 $109.2348
13+ $11.7579 $152.8527
18+ $11.3786 $204.8148
23+ $10.9993 $252.9839
31+ $9.8614 $305.7034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess