EN
  • EN
  • DE

AOZ8851ADI-03

Part No AOZ8851ADI-03
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog TVS - Diodes
Description Ultra-Low Capacitance Bidirectional Single Diode, DFN0.62x0.32-2L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Capacitance 220 fF
Reverse Voltage 3.3 V
Win Source Part Number 1045241-AOZ8851ADI-03
Categories TVS - Diodes
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOZ8851ADI-03 CAD Model

Description

The AOZ8851ADI-03 is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and transient voltage events. Manufactured by Alpha & Omega Semiconductor, this device offers a combination of low clamping voltage and fast response time, ensuring effective protection for high-speed data lines and power lines. It is frequently used in a variety of applications to enhance the reliability and longevity of electronic devices by safeguarding them against damaging voltage surges.

Applications:

  • USB Interfaces
  • HDMI Ports
  • Ethernet Ports
  • Display Ports
  • Data Line Protection
  • Power Line Protection

Features:

  • Low Clamping Voltage: Limits the maximum voltage that reaches the protected circuit during transient events.
  • Fast Response Time: Quickly reacts to transient events to provide immediate protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • ESD Protection: Offers robust protection against electrostatic discharge.
  • Small Package: Enables compact design integration.
  • RoHS Compliant: Complies with environmental regulations regarding the use of hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to ESD and voltage surges.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by transient voltage events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Maintained Signal Integrity: Low capacitance ensures signal quality in high-speed data applications.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details:

The AOZ8851ADI-03 typically comes in a small surface-mount package, such as a DFN (Dual Flat No-Lead) package. Key parameters include breakdown voltage, clamping voltage, and peak pulse current, which should be carefully considered based on specific application requirements. Operating within the specified temperature range is crucial for maintaining reliable performance. This TVS diode array provides an efficient and cost-effective solution for protecting sensitive electronic circuits against transient voltage events, ensuring a more robust and reliable system. For optimal protection, it is recommended to place the device as close as possible to the input/output connector or the component being protected. Proper PCB layout techniques are also essential to minimize inductance and maximize the effectiveness of the ESD protection.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess