EN
  • EN
  • DE

LTC2333CLX-16#PBF

Part No LTC2333CLX-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 800k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 7.5V ~ 38V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number LTC2333
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2333CLX-16#PBF,LTC2333CLX-16#PBF-ND,505-LTC2333CLX-16#PBF
Standard Package 250
Win Source Part Number 1318405-LTC2333CLX-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2333CLX-16#PBF CAD Model

Description

Product Overview

The LTC2333CLX-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and speed for a wide range of applications. This ADC is part of the LTC2333 product family, known for its excellent linearity and low noise characteristics, making it an ideal choice for high-fidelity data acquisition systems.

Key Features

  • Resolution: The LTC2333CLX-16#PBF offers a 16-bit resolution, ensuring detailed and accurate digital representations of the analog input signals.
  • Sampling Rate: With a maximum sampling rate of up to 1Msps (mega samples per second), this ADC is capable of converting analog signals with high speed, which is crucial for capturing transient events and for use in high-bandwidth applications.
  • Input Range: The device features a flexible input range, including a fully differential input with a wide common-mode range, allowing for versatile interfacing with various signal sources.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2333CLX-16#PBF consumes minimal power, making it suitable for battery-powered and portable applications where energy conservation is critical.
  • No Latency Operation: The ADC provides no-latency operation, which is essential for control loop applications where timely data processing is required.
  • Interface: It includes a serial SPI-compatible interface, facilitating easy integration with microcontrollers, DSPs, and FPGAs.

Applications

The LTC2333CLX-16#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2333CLX-16#PBF is no exception. It is designed to meet stringent industrial specifications, ensuring reliable performance in the most demanding environments. With its robust construction and proven design, this ADC is a dependable component for precision measurement solutions.

Ordering Information

The LTC2333CLX-16#PBF is available in a compact, surface-mount LQFP package, and is specified for operation from -40°C to 85°C temperature range, accommodating a broad spectrum of temperature conditions. For ordering and detailed specifications, refer to the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess