EN
  • EN
  • DE

LTC2361CS6#TRMPBF

Part No LTC2361CS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC2361
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2361CS6#TRMPBFDKR,LTC2361CS6#TRMPBFTR,LTC2361CS6#TRMPBFCT,LTC2361CS6#TRMPBF-ND,LTC2361CS6TRMPBF
Standard Package 500
Win Source Part Number 1318293-LTC2361CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2361CS6#TRMPBF CAD Model

Description

Overview of LTC2361CS6#TRMPBF

The LTC2361CS6#TRMPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and efficiency for a wide range of applications. This ADC operates on a single 2.7V to 5.5V supply and features a sampling rate of up to 250ksps, making it an ideal choice for high-speed signal processing tasks.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC2361CS6#TRMPBF offers fine detail in signal conversion, ensuring accurate representation of the input signal.
  • Fast Sampling Rate: The device can sample up to 250,000 times per second (250ksps), which is suitable for capturing high-frequency signals without loss of detail.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power operation that minimizes energy usage during data acquisition.
  • SPI Interface: It comes with a Serial Peripheral Interface (SPI), allowing for easy integration with microcontrollers and digital systems.
  • Small Package: The LTC2361CS6#TRMPBF is housed in a compact, 6-lead SOT-23 package, saving valuable board space in space-constrained applications.
  • No Pipeline Delay: The ADC provides results with no latency, which is critical for real-time data processing and control systems.

Applications

The versatility of the LTC2361CS6#TRMPBF makes it suitable for a broad range of applications, including:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Systems
  • Communication Systems

With its high resolution, fast sampling rate, and low power consumption, the LTC2361CS6#TRMPBF from Analog Devices Inc. is engineered to meet the demanding needs of modern electronic systems. Its compact size and SPI compatibility make it a flexible and convenient choice for designers looking to enhance the performance of their products.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2361CS6#TRMPBF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess