EN
  • EN
  • DE

LTC2362IS6#TRMPBF

Part No LTC2362IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC2362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2362IS6#TRMPBFTR,LTC2362IS6#TRMPBFCT,LTC2362IS6#TRMPBFDKR,LTC2362IS6TRMPBF,LTC2362IS6#TRMPBF-ND
Standard Package 500
Win Source Part Number 1321323-LTC2362IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2362IS6#TRMPBF CAD Model

Description

Analog Devices LTC2362IS6#TRMPBF - 12-Bit SAR ADC

The LTC2362IS6#TRMPBF is a high-performance, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. (ADI), designed to deliver precision and efficiency in a compact form factor. This ADC is particularly suitable for battery-powered systems and remote sensing applications where power efficiency and space constraints are critical considerations.

With its 12-bit resolution, the LTC2362IS6#TRMPBF offers fine granularity in digital output, ensuring accurate representation of analog signals. The device operates on a single 2.7V to 5.5V supply, catering to a wide range of power environments. This flexibility makes it a versatile choice for various applications, from industrial control systems to medical devices.

One of the standout features of the LTC2362IS6#TRMPBF is its low power consumption. It draws only 150μA of supply current at a 1Msps throughput, which drops to 2μA in shutdown mode. This power-sipping performance helps prolong battery life in portable applications, making it an ideal choice for field-deployed sensors and handheld devices.

The compact TSOT-23 package of the LTC2362IS6#TRMPBF measures just 3mm x 3mm, enabling designers to save precious board space. Despite its small size, it does not compromise on performance, offering a sampling rate of up to 1Msps, which allows for rapid data acquisition and real-time processing in time-sensitive applications.

Interfacing with the LTC2362IS6#TRMPBF is simplified through its SPI-compatible serial interface, which facilitates easy integration with microcontrollers and digital systems. Additionally, the device features a no-latency operation, which means it provides a new output data after each conversion without delay, crucial for systems requiring immediate data processing.

For applications demanding high accuracy, the LTC2362IS6#TRMPBF provides a differential input range of ±VREF, with VREF ranging up to the supply voltage. This feature enables designers to maximize the dynamic range of the ADC and improve the signal-to-noise ratio of their systems.

In summary, the LTC2362IS6#TRMPBF from Analog Devices Inc. is a high-quality, power-efficient, and space-saving ADC solution that offers 12-bit resolution, fast sampling rates, and ease of use, making it an excellent choice for a wide array of precision analog-to-digital conversion applications.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess