EN
  • EN
  • DE

LTC2368CMS-16#TRPBF

Part No LTC2368CMS-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1321293-LTC2368CMS-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2368CMS-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2368CMS-16#TRPBF Overview

The LTC2368CMS-16#TRPBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. Designed to deliver precision and speed, this ADC is ideal for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Precision Conversion: The LTC2368CMS-16#TRPBF offers a 16-bit resolution, ensuring high precision in the conversion process. This makes it suitable for applications where accuracy is paramount.
  • High Speed: With a sample rate of up to 250 kSPS (kilo-samples per second), this ADC can handle high-speed data acquisition without compromising the integrity of the data.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low power consumption that helps to extend the battery life of portable devices.
  • Easy Interface: It features a simple SPI-compatible serial interface that allows for easy integration into a variety of digital systems.
  • Small Package: The LTC2368CMS-16#TRPBF is available in a compact 16-lead MSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the LTC2368CMS-16#TRPBF makes it a suitable choice for numerous applications, such as:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Communications Systems

Technical Specifications

The technical specifications of the LTC2368CMS-16#TRPBF include:

  • Resolution: 16-bit
  • Sample Rate: Up to 250 kSPS
  • Input Type: Single-ended
  • Supply Voltage: 2.5V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-lead MSOP

In summary, the LTC2368CMS-16#TRPBF from Analog Devices Inc. is a high-quality ADC that combines precision, speed, and low power consumption in a small package, making it an excellent choice for a multitude of precision data conversion applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess