EN
  • EN
  • DE

LTC2369HMS-18#PBF

Part No LTC2369HMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2369
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-LTC2369HMS-18#PBF,-2735-LTC2369HMS-18#PBF
Standard Package 37
Win Source Part Number 1316546-LTC2369HMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2369HMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2369HMS-18#PBF Overview

The LTC2369HMS-18#PBF is a cutting-edge, 18-bit, low-power successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc. This high-performance component is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and precision instrumentation.

Key Features

  • High Resolution: With its 18-bit resolution, the LTC2369HMS-18#PBF provides a high degree of precision, making it ideal for applications where the accuracy of analog signal conversion is critical.
  • Low Power Consumption: This ADC is optimized for low power operation, which is essential for battery-powered devices and applications where power efficiency is paramount.
  • Fast Conversion Rate: The device offers a sample rate of up to 1.6Msps (mega samples per second), allowing for rapid data acquisition without sacrificing accuracy.
  • No Latency Operation: The LTC2369HMS-18#PBF features no pipeline delay, which is critical for closed-loop control systems and real-time data processing.
  • Easy Interface: It includes a SPI-compatible serial interface, simplifying the connection to microcontrollers and digital systems.
  • Small Package: The ADC comes in a compact 16-lead MSOP package, which is beneficial for space-constrained applications.

Performance and Reliability

The LTC2369HMS-18#PBF is engineered to deliver top-tier performance. It boasts a 101dB signal-to-noise ratio (SNR) and -120dB total harmonic distortion (THD), ensuring clean and reliable digital representations of analog signals. Additionally, the device operates over an industrial temperature range, providing consistent performance even in harsh environments.

Applications

With its robust feature set, the LTC2369HMS-18#PBF is versatile enough to fit into various high-precision applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automated Test Equipment

Overall, the LTC2369HMS-18#PBF from Analog Devices Inc. represents a blend of precision, power efficiency, and speed, making it an excellent choice for designers looking to enhance the performance of their analog-to-digital conversion in a range of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess