EN
  • EN
  • DE

CRM1000-50-I

Part No CRM1000-50-I
Manufacturer CR Magnetics Inc.
Catalog Panel Meters
Description 7 LED Visual Current Indicator, Soild Core, Inetrnal CT, 2 - 50 Amp Range, 0.35" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Panel Meters
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384923-CRM1000-50-I
Package Bulk
Product Status Active
Type Ammeter
Measuring Type Current
Measuring Range 0 ~ 50A
Display Type LED - Tri-Color Bar Graph
Voltage - Supply Loop Power
Mounting Type Panel Mount - Surface
Features Built In Current Transformer (Primary)
Ultra Librarian 3D Model Ultra Librarian CRM1000-50-I CAD Model

You May Also Be Interested in

C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us
Phoenix Contact
PROCESS METER LED PANEL MOUNT
Need more? Email Us
C-TON Industries
VOLTMETER 200MVDC LED PANEL MNT
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Murata Power Solutions Inc.
FREQUENCY METER LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess