EN
  • EN
  • DE

LTC2473IDD#PBF

Part No LTC2473IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2473
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2473IDDPBF,-2735-LTC2473IDD#PBF
Standard Package 121
Win Source Part Number 1321376-LTC2473IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2473IDD#PBF CAD Model

Description

Analog Devices Inc. LTC2473IDD#PBF Product Overview

The LTC2473IDD#PBF is a high-precision, easy-to-use, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This innovative component is part of the LTC2473 series and comes in a compact, 10-lead DFN package, making it suitable for space-constrained applications.

One of the standout features of the LTC2473IDD#PBF is its integrated precision reference, which significantly simplifies the design process by eliminating the need for external components. This not only saves board space but also ensures a stable and accurate reference voltage, enhancing the overall performance of the DAC.

The device operates from a single 2.7V to 5.5V supply, providing a great deal of flexibility in terms of power supply design. It is capable of communicating through an I2C-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems. The LTC2473IDD#PBF supports a wide range of I2C speeds, ensuring compatibility with both new and legacy systems.

With its built-in high accuracy and low drift, the LTC2473IDD#PBF is particularly well-suited for precision measurement applications, such as industrial process control, medical equipment, and automated test equipment. The device's no latency delta-sigma (ΔΣ) ADC architecture ensures that the output is updated with every conversion cycle, providing real-time data without delay, which is critical in control loop applications.

The LTC2473IDD#PBF also features a wide input common-mode range that includes ground, making it versatile for single-ended or differential input measurements. Additionally, its power-on reset function ensures that the DAC output powers up to zero volts and remains there until a valid write takes place, preventing any unintended signals upon startup.

Overall, the LTC2473IDD#PBF from Analog Devices Inc. represents a blend of precision, ease of use, and integration, making it an excellent choice for designers looking to enhance the performance and reliability of their digital-to-analog conversion applications.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess