EN
  • EN
  • DE

CU4S0508AC-3450-00

Part No CU4S0508AC-3450-00
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description CIRCULATOR, CU4S0508 SERIES, CW, /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr TDK Corporation
Series CU4S0508
Package Tape & Reel
Type Circulator
Frequency 3.3 GHz ~ 3.6 GHz
Isolation 10dB (Min)
Power - Average Forward 5 W
Insertion Loss 1.2dB (Max)
VSWR 2
Package / Case 6-SMD, No Lead
Supplier Device Package 6-SMD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.69.0000
Other Names 445-CU4S0508AC-3450-00TR,445-CU4S0508AC-3450-00DKR,445-CU4S0508AC-3450-00CT
Standard Package 1,000
Win Source Part Number 992233-CU4S0508AC-3450-00
Ultra Librarian 3D Model Ultra Librarian CU4S0508AC-3450-00 CAD Model

Description

The 992233-CU4S0508AC-3450-00 is an RF/IF and RFID component that belongs to the category of RF circulators and isolators.

  • Category: RF/IF and RFID
  • Component Type: RF Circulators and Isolators
  • Type: Circulator
  • Package: Tape & Reel
  • Frequency Range: 3.3 GHz ~ 3.6 GHz
  • Insertion Loss: 1.2dB (Max)
  • Isolation: 10dB (Min)
  • VSWR: 2
  • Package/Case: 6-SMD, No Lead
  • Supplier Device Package: 6-SMD
  • Type: Alternative Part (Cross-Reference)

You May Also Be Interested in

Dell
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.0159
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Lowest to $0.2420
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
22+ $5.4180 $119.1960
34+ $5.2487 $178.4558
46+ $5.0794 $233.6524
59+ $4.9101 $289.6959
79+ $4.4022 $347.7738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess