EN
  • EN
  • DE

LTC2629IGN-1#PBF

Part No LTC2629IGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP / 12 Bit Digital to Analog Converter 4 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Surface Mount
Base Product Number LTC2629
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2629IGN-1#PBF-ND,-2735-LTC2629IGN-1#PBF,505-LTC2629IGN-1#PBF
Standard Package 100
Win Source Part Number 1322985-LTC2629IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2629IGN-1#PBF CAD Model

Description

Product Overview: LTC2629IGN-1#PBF from Analog Devices Inc.

The LTC2629IGN-1#PBF is a high-performance, octal 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision analog technology. This integrated circuit is part of a family of DACs that offer a combination of performance and flexibility, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and automated test equipment.

Enclosed in a 16-lead SSOP package, the LTC2629IGN-1#PBF features eight independent DAC channels, each with its own reference input for maximum flexibility. The device operates with a supply voltage range of 2.7V to 5.5V, which allows it to fit into various low-voltage applications while maintaining low power consumption.

One of the key attributes of this product is its SoftSpan feature, which allows each DAC to independently select from six output voltage ranges without additional external components. These ranges include unipolar and bipolar options, which can be programmed through the device's serial interface. The LTC2629IGN-1#PBF also offers a high level of precision with its 12-bit resolution and monotonic output over the entire operating temperature range.

Communication with the LTC2629IGN-1#PBF is achieved via a 3-wire SPI-compatible serial interface, which can operate at clock rates up to 50MHz. This interface is designed to support daisy-chaining of multiple DACs, simplifying the connection to microcontrollers or digital signal processors and reducing the number of required GPIO pins for control.

The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is critical for applications that require a safe start-up behavior to prevent unintended signals.

In summary, the LTC2629IGN-1#PBF from Analog Devices Inc. is a versatile, high-performance octal DAC that offers excellent accuracy, flexible output voltage ranges, and easy interfacing. Its robust feature set makes it an excellent choice for designers looking to improve the performance and efficiency of their analog output systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess