EN
  • EN
  • DE

LTC2633AHTS8-LO12#TRMPBF

Part No LTC2633AHTS8-LO12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 2 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2633
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2633AHTS8-LO12#TRMPBFCT,LTC2633AHTS8-LO12#TRMPBF-ND,-2735-LTC2633AHTS8-LO12#TRMPBFTR-ND,505-LTC2633AHTS8-LO12#TRMPBFTR,505-LTC2633AHTS8-LO12#TRMPBFDKR,505-LTC2633AHTS8-LO12#TRMPBFTR-ND,-2735-LTC2633AHTS8-LO12#TRMPBFTR,-2735-LTC2633AHTS8-LO12#TRMPBFDKR,-2735-LTC2633AHTS8-LO12#TRMPBFCT
Standard Package 500
Win Source Part Number 1317867-LTC2633AHTS8-LO12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2633AHTS8-LO12#TRMPBF CAD Model

Description

The LTC2633AHTS8-LO12#TRMPBF is a high-precision, dual 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance for a wide array of applications. Packaged in a compact, surface-mount, leadless 16-lead Thin Shrink Small Outline Package (TSSOP), this component is ideal for space-constrained applications that demand high accuracy and low power consumption.

Key Features:

  • Resolution: The DAC offers a 12-bit resolution, providing fine granularity and high precision in analog outputs.
  • Output Range: It features a full-scale output of 2.5V to 5.5V, which can be adjusted using external reference voltage, making it versatile for various signal requirements.
  • Integrated Precision Reference: The LTC2633AHTS8-LO12#TRMPBF includes an integrated, high-accuracy reference with low drift, ensuring stable performance over temperature and time.
  • Power Efficiency: With its low power operation, this DAC is suitable for battery-powered devices and energy-sensitive applications.
  • Interface: The device supports an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Multiple Operation Modes: The DAC operates in normal, power-down, and standby modes, providing flexibility in power management.
  • Temperature Range: It is specified for operation from -40°C to 125°C, making it reliable in extreme environmental conditions.

Applications:

The LTC2633AHTS8-LO12#TRMPBF is suitable for a variety of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment
  • Medical devices
  • Data acquisition systems
  • Portable battery-powered devices
  • Automotive systems

With its robust feature set, the LTC2633AHTS8-LO12#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise DAC solution. Whether for industrial, medical, automotive, or consumer electronics, this product delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9700 $59.8500
11+ $9.8216 $108.0376
16+ $9.5147 $152.2352
22+ $9.2077 $202.5694
29+ $8.9008 $258.1232
38+ $7.9800 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess