EN
  • EN
  • DE

LTC2634HMSE-HMI8#PBF

Part No LTC2634HMSE-HMI8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP / 8 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 3.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC2634HMSE-HMI8#PBF,ANAANALTC2634HMSE-HMI8#PBF
Standard Package 50
Win Source Part Number 1323046-LTC2634HMSE-HMI8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HMI8#PBF CAD Model

Description

Analog Devices Inc. LTC2634HMSE-HMI8#PBF

The LTC2634HMSE-HMI8#PBF from Analog Devices Inc. is a high-precision, octal 12-bit digital-to-analog converter (DAC) that comes in a compact, surface-mountable LQFP-16 package. This advanced DAC is designed to meet the stringent requirements of industrial, automotive, and communication systems, providing a blend of performance, low power consumption, and ease of use.

One of the key features of the LTC2634HMSE-HMI8#PBF is its integrated precision reference, which remains stable over time and temperature variations, ensuring accurate output voltages without the need for external components. This not only simplifies design but also helps to reduce system cost and complexity.

The device supports a wide supply voltage range from 2.7V to 5.5V, making it versatile for various applications. It also offers a flexible SPI/MICROWIRE-compatible serial interface, allowing for easy integration with microcontrollers and digital systems. Moreover, the LTC2634HMSE-HMI8#PBF provides a power-on reset to zero-scale or mid-scale, depending on the variant, thereby simplifying power-up sequences and system calibration procedures.

Each of the eight DAC channels can be individually programmed with 12-bit resolution, enabling precise control over output signals. The device also includes a software-selectable power-down feature that reduces power consumption when a channel is not in use. This is particularly useful in battery-powered or energy-sensitive applications where power efficiency is paramount.

The LTC2634HMSE-HMI8#PBF is designed with robustness in mind, featuring a guaranteed monotonic performance over the entire operating temperature range and built-in protection against over-temperature conditions. This ensures reliable operation in harsh environments, which is crucial for mission-critical applications.

In summary, the LTC2634HMSE-HMI8#PBF DAC from Analog Devices Inc. offers designers a compact, high-performance solution for precision analog output requirements. With its integrated features and robust design, it is an excellent choice for a broad range of applications where accuracy, reliability, and power efficiency are essential.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess