EN
  • EN
  • DE

LTC2635CMSE-HMI12#PBF

Part No LTC2635CMSE-HMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2635
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2635CMSE-HMI12#PBF,505-LTC2635CMSE-HMI12#PBF,LTC2635CMSEHMI12PBF,LTC2635CMSE-HMI12#PBF-ND
Standard Package 50
Win Source Part Number 1317848-LTC2635CMSE-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2635CMSE-HMI12#PBF CAD Model

Description

The LTC2635CMSE-HMI12#PBF is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This product offers a range of features that make it ideal for sophisticated electronic systems requiring accurate digital to analog conversion.

Key Features

  • Resolution: The LTC2635 comes with a 12-bit resolution, providing fine-grain output with minimal quantization error, ensuring high fidelity in the analog output signal.
  • Quad DAC Channels: It features four DAC outputs, allowing multiple signals to be generated simultaneously, which is beneficial for complex systems that require multiple analog signals derived from digital inputs.
  • Integrated Precision Reference: The device includes an internal reference which ensures stability and accuracy of the DAC output over a wide range of conditions.
  • Wide Operating Temperature Range: Designed to operate reliably in a broad range of environments, the LTC2635 can work within a temperature range of -40°C to 125°C, making it suitable for industrial applications.
  • Power-on Reset: Each DAC powers up with its output at zero scale, providing a predictable startup state and easing the power-up sequencing requirements in complex systems.
  • Software Selectable Power-Down: The device can be put into a low-power state via software commands, which is critical for power-sensitive applications.
  • Package: The LTC2635CMSE-HMI12#PBF comes in a compact MSOP-16 (Medium Scale Outline Package) that is suitable for space-constrained applications.

Applications

This DAC is versatile and can be used in a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Electronic Test Equipment
  • Automotive Systems
  • Portable Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2635CMSE-HMI12#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess