EN
  • EN
  • DE

LTC2636HDE-LMX12#PBF

Part No LTC2636HDE-LMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14DFN / 12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2636
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351640-LTC2636HDE-LMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636HDE-LMX12#PBF CAD Model

Description

Analog Devices Inc. LTC2636HDE-LMX12#PBF

The LTC2636HDE-LMX12#PBF is a high-precision digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular product is part of the LTC2636 series, which is known for its compact, octal 12-/10-/8-bit voltage-output DACs with integrated precision reference.

This DAC offers a 12-bit resolution, providing fine-grained analog output, which makes it suitable for applications that require high accuracy and stability. The LTC2636HDE-LMX12#PBF is designed with a 2.5V to 5.5V operating supply range, which allows it to be used in a wide range of systems, from battery-powered devices to industrial control systems.

One of the key features of this product is its integrated precision reference, which remains stable over time and temperature variations, thereby ensuring consistent performance. The reference also helps to simplify the design process by reducing the need for external components. Additionally, the LTC2636HDE-LMX12#PBF comes in a 4mm × 3mm DFN package, which is ideal for space-constrained applications.

The device supports multiple software-selectable output ranges, including 0V to VREF and 0V to 2 × VREF, with a rail-to-rail output buffer that can swing from 0V to VDD. This versatility makes it a flexible solution that can be tailored to meet various application requirements.

For ease of use, the LTC2636HDE-LMX12#PBF features a three-wire SPI-compatible serial interface, which allows for simple communication with microcontrollers or other digital systems. The DAC also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Applications for this high-performance DAC are diverse and include process control, data acquisition systems, automatic test equipment, and computer numerically controlled (CNC) machinery. Its robust design and reliable performance make it an excellent choice for engineers and designers looking to implement precise analog control within their digital systems.

Overall, the LTC2636HDE-LMX12#PBF from Analog Devices Inc. represents a blend of precision, integration, and versatility, making it a valuable component for a wide array of precision analog output tasks.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess