EN
  • EN
  • DE

LTC2636HMS-HMI12#PBF

Part No LTC2636HMS-HMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP / 12 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1317914-LTC2636HMS-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636HMS-HMI12#PBF CAD Model

Description

Product Overview: LTC2636HMS-HMI12#PBF

The LTC2636HMS-HMI12#PBF is a high-precision, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for a wide range of applications. This product is part of the LTC2636 series, which is known for its low power consumption and compact MSOP package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The LTC2636HMS-HMI12#PBF offers a 12-bit resolution, ensuring fine-grain control over the analog output.
  • Channels: It provides eight DAC channels, allowing multiple output signals to be controlled simultaneously.
  • Interface: This DAC features a high-speed SPI interface for communication with microcontrollers or other digital systems.
  • Power Efficiency: With a typical supply current of only 125µA per DAC, this device is optimized for low-power operations.
  • Package: Encased in a compact, 16-lead MSOP package, the LTC2636HMS-HMI12#PBF is suitable for space-constrained designs.
  • Integrated Reference: It comes with an integrated precision reference which simplifies the design and reduces external component count.

Applications

The LTC2636HMS-HMI12#PBF is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2636HMS-HMI12#PBF is no exception. It is designed to meet stringent industrial specifications, ensuring stable performance across diverse environmental conditions. The product is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

With its high resolution, multiple channels, and power efficiency, the LTC2636HMS-HMI12#PBF from Analog Devices Inc. stands out as a superior choice for engineers looking for a reliable and precise DAC solution. Whether for industrial, communication, or consumer applications, this product is engineered to meet the demands of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess