EN
  • EN
  • DE

LTC2636HMS-LMI12#PBF

Part No LTC2636HMS-LMI12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP / 12 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1317955-LTC2636HMS-LMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636HMS-LMI12#PBF CAD Model

Description

Analog Devices Inc. LTC2636HMS-LMI12#PBF Product Overview

The LTC2636HMS-LMI12#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from Analog Devices, designed to deliver exceptional performance and accuracy for a wide range of applications. This product is part of the LTC2636 series, and it comes in a compact 16-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The LTC2636HMS-LMI12#PBF offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Channels: It features eight DAC channels, which allows for multiple signal outputs from a single device, saving space and reducing complexity in multi-channel applications.
  • Interface: The device includes a user-friendly I2C interface, which enables easy communication with microcontrollers or microprocessors.
  • Reference: An integrated precision reference with low drift ensures stable performance over a wide range of temperatures and supply voltages.
  • Power Supply: The DAC operates from a single 2.7V to 5.5V supply, making it versatile for use in various system voltage levels.
  • Power-Down Feature: It includes a power-down feature that reduces the power consumption to 1μA per DAC, which is beneficial for power-sensitive applications.
  • Package: The MSOP package is designed for optimal thermal performance and small footprint.

Applications

The LTC2636HMS-LMI12#PBF is ideal for a range of applications where precision and multiple-channel DACs are required. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Portable Battery-Powered Instruments
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices is renowned for its commitment to quality and reliability, and the LTC2636HMS-LMI12#PBF is no exception. It is designed to meet stringent industrial specifications, ensuring reliable performance in demanding environments. The device also undergoes rigorous testing to ensure it meets Analog Devices' high standards for durability and longevity.

For designers and engineers looking for a reliable and precise multi-channel DAC solution, the LTC2636HMS-LMI12#PBF from Analog Devices offers an excellent blend of performance, integration, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess