EN
  • EN
  • DE

LTC2636IDE-LZ10#TRPBF

Part No LTC2636IDE-LZ10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 10
Number of D/A Converters 8
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2636
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265221-LTC2636IDE-LZ10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2636IDE-LZ10#TRPBF CAD Model

Description

Product Overview: LTC2636IDE-LZ10#TRPBF

The LTC2636IDE-LZ10#TRPBF is a high-precision, octal, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and value for a wide range of applications. This component is part of the LTC2636 series, which is known for its low power consumption and compact, integrated design.

Key Features and Benefits

  • Octal DAC Channels: This product features eight DAC channels, allowing for multiple analog outputs from a single chip, which is ideal for complex systems that require multiple voltage references or signal generators.
  • 12-bit Resolution: The 12-bit resolution ensures fine granularity and precise control over output voltages, making it suitable for applications that demand high accuracy and stability.
  • Integrated Precision Reference: The LTC2636IDE-LZ10#TRPBF comes with an integrated, high-accuracy reference voltage source, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC offers a low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Flexible Interface Options: The device supports I2C, SPI, and MICROWIRE interfaces, providing versatile connectivity options to a variety of microcontrollers and digital systems.
  • Wide Operating Temperature Range: The LTC2636IDE-LZ10#TRPBF operates over an industrial temperature range, making it robust and reliable for use in harsh environments.

Applications

The versatility of the LTC2636IDE-LZ10#TRPBF makes it an excellent choice for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Medical and Healthcare Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2636IDE-LZ10#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance over its lifetime.

Conclusion

With its combination of multiple channels, high resolution, low power consumption, and robust interface options, the LTC2636IDE-LZ10#TRPBF from Analog Devices Inc. is a smart choice for designers looking to integrate a reliable and efficient DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess