EN
  • EN
  • DE

LTC2636IMS-LZ10#PBF

Part No LTC2636IMS-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP / 10 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Number of D/A Converters 8
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2636IMS-LZ10#PBF,LTC2636IMS-LZ10#PBF-ND,-2735-LTC2636IMS-LZ10#PBF
Standard Package 37
Win Source Part Number 1317929-LTC2636IMS-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636IMS-LZ10#PBF CAD Model

Description

Analog Devices Inc. LTC2636IMS-LZ10#PBF

The LTC2636IMS-LZ10#PBF is a high-precision digital-to-analog converter (DAC) component from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications that require accurate digital-to-analog signal conversion. This product is a part of the LTC2636 family, which is renowned for its compact, octal 12-/10-/8-bit voltage-output DACs with integrated precision reference.

With its 10-bit resolution, the LTC2636IMS-LZ10#PBF ensures fine-grain control over the analog output, making it an ideal choice for critical applications where precision is paramount. This DAC operates over a wide supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various power supply scenarios.

The LTC2636IMS-LZ10#PBF comes in a compact 16-lead MSOP package, which is suitable for space-constrained applications while still offering excellent thermal performance and reliable operation over an industrial temperature range (-40°C to +125°C). The device features a guaranteed monotonic output over the entire temperature range, ensuring consistent performance and accuracy in diverse operating conditions.

One of the standout features of this DAC is its integrated, high-accuracy reference with 10ppm/°C max temperature coefficient. This built-in reference simplifies the design process by eliminating the need for external components, thereby reducing the overall system complexity and cost.

Communication with the LTC2636IMS-LZ10#PBF is achieved through a 3-wire SPI-compatible serial interface, which supports high-speed data transfer and easy integration with microcontrollers and digital systems. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Additional features include a user-selectable internal or external reference and a software-selectable shutdown mode that reduces power consumption when the DAC is not in use. These features make the LTC2636IMS-LZ10#PBF a versatile and energy-efficient option for applications such as process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources.

In summary, the LTC2636IMS-LZ10#PBF by Analog Devices Inc. is a high-quality, feature-rich DAC that offers excellent performance in a range of demanding applications. Its precision, flexibility, and ease of use make it a top choice for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8347 $59.1735
11+ $9.7106 $106.8166
16+ $9.4071 $150.5136
22+ $9.1037 $200.2814
29+ $8.8002 $255.2058
39+ $7.8898 $307.7022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,553 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess