EN
  • EN
  • DE

LTC2672HUH-12#PBF

Part No LTC2672HUH-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5CH 12BIT CURRENTSOURCEOUT DAC / 12 Bit Digital to Analog Converter 5 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 5
Settling Time 21.1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) 12LSB, 0.45LSB
Architecture Current Source
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2672HUH-12#PBF,-2735-LTC2672HUH-12#PBF
Standard Package 73
Win Source Part Number 1317896-LTC2672HUH-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2672HUH-12#PBF CAD Model

Description

The LTC2672HUH-12#PBF is a state-of-the-art digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its precision and reliability, making it an excellent choice for advanced industrial, automotive, and communication systems where accurate analog signal generation is critical.

Key Features

  • Resolution: The LTC2672HUH-12#PBF boasts a 12-bit resolution, providing fine granularity in analog output values for precise control applications.
  • Channel Count: It features eight channels, allowing for multiple outputs to be controlled simultaneously, which is ideal for complex systems requiring multiple signal adjustments.
  • Output Range: The device supports a wide range of output voltages, giving designers the flexibility to use it in various applications without the need for additional signal scaling hardware.
  • Interface: It includes a SPI (Serial Peripheral Interface) for digital communication, ensuring easy integration with microcontrollers and digital systems.
  • Package: The product is encapsulated in a compact 32-lead QFN package, minimizing the footprint on the printed circuit board and making it suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range, it can withstand harsh environments and maintain consistent performance.

Applications

The LTC2672HUH-12#PBF is versatile and can be deployed in a variety of sectors:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Automotive Systems
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)

Product Quality and Support

Analog Devices Inc. is committed to delivering high-quality products. The LTC2672HUH-12#PBF is no exception and is supported by comprehensive technical documentation, application notes, and design resources to assist engineers in integrating this DAC into their designs. Additionally, Analog Devices provides expert customer support to address any technical inquiries and ensure optimal use of their products.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess