EN
  • EN
  • DE

502529

Part No 502529
Manufacturer Elesa USA Corporation
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 1.260\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Cylindrical
Material Alnico (AlNiCo)
Finish Steel, Zinc
Size 1.260" Dia x 1.575" H (32.00mm x 40.00mm)
Temperature Range - Operating 450°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1617883-502529
Ultra Librarian 3D Model Ultra Librarian 502529 CAD Model

Description

N

You May Also Be Interested in

Honeywell
MAGNET 0.220\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
831
Eclipse Magnetics Ltd
ALNICO DEEP POT 17.5X16MM M6
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.187\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.650\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess