EN
  • EN
  • DE

LTC2672HUH-12#TRPBF

Part No LTC2672HUH-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5CH 12BIT CURRENTSOURCEOUT DAC / 16 Bit Digital to Analog Converter 5 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 5
Settling Time 21.1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) 12LSB, 0.45LSB
Architecture Current Source
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2672HUH-12#TRPBFTR
Standard Package 2,500
Win Source Part Number 1317897-LTC2672HUH-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2672HUH-12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2672HUH-12#TRPBF Overview

The LTC2672HUH-12#TRPBF is a cutting-edge digital-to-analog converter (DAC) product from Analog Devices Inc., designed to meet the rigorous demands of precision control applications. This high-performance, 12-bit DAC is part of the LTC2672 series, which is renowned for its exceptional accuracy, stability, and ease of integration into a wide range of industrial, communication, and automation systems.

Key Features

  • Precision 12-Bit DACs: The device incorporates multiple 12-bit DACs, providing high-resolution output signals.
  • Integrated Output Amplifiers: Each DAC channel has its own output amplifier, which simplifies the design by eliminating the need for external buffer amplifiers.
  • Wide Output Range: The LTC2672HUH-12#TRPBF offers a wide range of output voltages, making it highly versatile for various applications.
  • Programmable Voltage Outputs: Users can program the output voltage ranges to meet specific application requirements, enhancing flexibility.
  • SoftSpan™ Technology: The SoftSpan feature allows for easy configuration of the output voltage range without the need for additional reference voltages or gain stages.
  • Thermal Protection: The device includes over-temperature protection to ensure reliable operation under various environmental conditions.
  • SPI Interface: A Serial Peripheral Interface (SPI) enables simple and fast digital communication with microcontrollers or microprocessors.

Applications

The LTC2672HUH-12#TRPBF is ideal for various applications that require precise control and high-resolution analog outputs. These include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Programmable Power Supplies
  • Telecommunications Infrastructure

Product Specifications

The LTC2672HUH-12#TRPBF is offered in a compact 32-lead QFN package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in diverse operating conditions. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is convenient for automated manufacturing processes.

With its robust feature set and reliable performance, the LTC2672HUH-12#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate high-precision DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess