EN
  • EN
  • DE

LTC2672IUH-12#PBF

Part No LTC2672IUH-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5CH 12BIT CURRENTSOURCEOUT DAC / 12 Bit Digital to Analog Converter 5 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 5
Settling Time 21.1µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) 12LSB, 0.45LSB
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2672IUH-12#PBF,505-LTC2672IUH-12#PBF
Standard Package 73
Win Source Part Number 1317893-LTC2672IUH-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2672IUH-12#PBF CAD Model

Description

Analog Devices Inc. LTC2672IUH-12#PBF Digital-to-Analog Converter

The LTC2672IUH-12#PBF is a highly integrated digital-to-analog converter (DAC) product from Analog Devices Inc., designed for precision applications that require a high degree of accuracy and stability. This 16-bit DAC features 12 channels, making it suitable for complex systems that need multiple DACs but are constrained by space and power.

At the heart of the LTC2672 is its advanced architecture that ensures low noise and high-performance output. The DAC operates with a supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various power environments. Its multiple-channel configuration allows for independent programming of each channel, which is particularly beneficial for applications that require fine control over multiple outputs simultaneously.

The LTC2672IUH-12#PBF comes in a compact 32-lead QFN package, making it an excellent choice for space-constrained applications such as automated test equipment, process control systems, and precision instrumentation. The product's precision and programmability also make it well-suited for medical devices, industrial automation, and telecommunication systems.

Key features of the LTC2672IUH-12#PBF include:

  • Resolution: 16-bit resolution provides fine granularity, ensuring precise control over analog output.
  • Channels: 12 independent DAC channels offer the ability to control multiple outputs within a single device.
  • Output Range: Each channel can be configured for different output ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, among others, to accommodate a variety of applications.
  • Interface: The device includes a SPI-compatible serial interface, which allows for easy communication with microcontrollers and digital systems.
  • Temperature Range: The LTC2672 operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Package: The 32-lead QFN package is designed for efficient thermal performance and minimal footprint.

With its combination of high resolution, multiple output ranges, and numerous channels, the LTC2672IUH-12#PBF from Analog Devices Inc. is a versatile and reliable choice for engineers looking to incorporate precision DAC functionality into their designs.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess