EN
  • EN
  • DE

LTC3108EGN-1#TRPBF

Part No LTC3108EGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC PWR MANAGER 16SSOP / Energy Harvesting PMIC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Energy Harvesting
Current - Supply 3mA
Voltage - Supply 20mV ~ 500mV
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3108
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317500-LTC3108EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EGN-1#TRPBF CAD Model

Description

Product Overview: LTC3108EGN-1#TRPBF by Analog Devices Inc.

The LTC3108EGN-1#TRPBF is a highly integrated DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced energy harvesting product is specifically tailored for low voltage applications, making it an ideal solution for powering electronic devices where traditional power sources are impractical or unavailable.

At the heart of the LTC3108EGN-1#TRPBF is an ultra-low voltage step-up converter and power manager, which provides a complete power management solution for wireless sensors and other applications with low power requirements. The converter is capable of starting up from rest with an input as low as 20mV, and once started, it can continue to operate with input voltages as low as 250mV.

Key Features:

  • Ultra-Low Start-Up Voltage: The converter can be started with an input voltage as low as 20mV, making it suitable for energy harvesting from thermoelectric generators, small solar cells, and other low voltage sources.
  • Integrated Power Management: The device includes a power management system that optimizes power usage and extends the life of the energy storage elements.
  • Versatile Energy Storage: It supports multiple energy storage options, including supercapacitors and conventional capacitors, providing flexibility in system design.
  • Multiple Output Voltages: The LTC3108EGN-1#TRPBF provides several regulated output voltages, which can be used to power a variety of low-power circuits and systems.
  • Low Quiescent Current: Its low quiescent current ensures minimal energy is wasted, maximizing the efficiency of the energy harvesting process.
  • Small Package: The product is offered in a compact, thermally efficient SSOP package, making it suitable for space-constrained applications.

Applications:

The LTC3108EGN-1#TRPBF is designed for use in a wide range of applications that require low power consumption and energy harvesting capabilities. These include:

  • Wireless Sensor Networks (WSNs)
  • Energy Harvesting Systems
  • Industrial Monitoring Systems
  • Remote Controls
  • Building Automation
  • Environmental Monitoring Devices

With its ability to convert and manage power from minuscule sources, the LTC3108EGN-1#TRPBF is a crucial component for developers looking to create sustainable, energy-efficient products. Analog Devices Inc.'s commitment to quality and performance ensures that this product delivers reliable and consistent operation in a range of challenging environments.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,337 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess