EN
  • EN
  • DE

LTC3114MPDHC-1#TRPBF

Part No LTC3114MPDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 16DFN / Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3114
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337393-LTC3114MPDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3114MPDHC-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3114MPDHC-1#TRPBF Overview

The LTC3114MPDHC-1#TRPBF is a high-performance, 40V, 4A bidirectional buck-boost DC/DC converter from Analog Devices Inc. This versatile component is engineered to provide a stable and efficient power supply in a wide range of applications, including automotive, industrial, medical, and portable devices.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 2.7V to 40V, making it suitable for applications with varying power sources.
  • High Output Current: It is capable of delivering up to 4A of continuous output current, ensuring ample power for demanding loads.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.7V to 40V, which allows for a high degree of flexibility in power system design.
  • High Efficiency: The LTC3114MPDHC-1#TRPBF features proprietary 4-switch synchronous rectification, which contributes to high efficiency across a wide range of load conditions.
  • Thermal Performance: It is offered in a thermally enhanced 16-lead plastic DFN package, ensuring reliable operation even in environments with elevated temperatures.
  • Robust Protection Features: Including overvoltage, overcurrent, and overtemperature protections, the device is designed to safeguard against a variety of fault conditions.

Applications

  • Automotive power systems
  • Industrial power supplies
  • Portable electronic devices
  • Medical equipment
  • Power backup systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3114MPDHC-1#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most challenging conditions.

Product Summary

The LTC3114MPDHC-1#TRPBF from Analog Devices Inc. is a versatile and powerful buck-boost converter that offers a combination of wide input range, high output current, and adjustable output voltage. Its high efficiency, robust protection features, and reliable thermal performance make it an ideal choice for a broad array of power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7163 $58.5815
11+ $9.6134 $105.7474
17+ $9.3130 $158.3210
23+ $9.0126 $207.2898
29+ $8.7122 $252.6538
39+ $7.8109 $304.6251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,162 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess