EN
  • EN
  • DE

LTC3115IDHD-2#PBF

Part No LTC3115IDHD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 0.8A/2A 16DFN  /  Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC3115
Other Names -2735-LTC3115IDHD-2#PBF,LTC3115IDHD-2#PBF,505-LTC3115IDHD-2#PBF
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249867-LTC3115IDHD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3115IDHD-2#PBF CAD Model

Description

Analog Devices Inc. LTC3115IDHD-2#PBF Overview

The LTC3115IDHD-2#PBF is a high-performance, 40V, 2A synchronous buck-boost DC/DC converter designed by Analog Devices Inc., tailored for applications requiring a wide input voltage range and seamless transitions between buck and boost modes. This versatile power solution is ideal for multi-cell battery-powered systems, automotive applications, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The device operates efficiently with an input range from 2.7V to 40V, making it suitable for a variety of power sources.
  • High Output Current: It can deliver up to 2A of continuous output current, ensuring reliable performance for high-demand applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 40V, providing flexibility to power a wide range of devices.
  • Synchronous Operation: Its synchronous rectification offers higher efficiency compared to asynchronous designs, which is crucial for battery life extension and thermal management.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, and output ripple.
  • Robust Protection Features: It includes overvoltage, overtemperature, and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Power supply backup and storage systems
  • Medical devices
  • Communications equipment

Package and Quality

The LTC3115IDHD-2#PBF is housed in a 16-lead DFN package with a thermal pad to ensure adequate heat dissipation during operation. It is RoHS compliant and designed to meet the rigorous standards of industrial-grade components, ensuring reliability and performance in demanding environments.

Conclusion

The LTC3115IDHD-2#PBF from Analog Devices Inc. stands out as a versatile and efficient power management solution for a wide range of applications. Its ability to maintain consistent power delivery across varying input conditions, coupled with its robust protection features and flexible design parameters, make it an excellent choice for designers seeking a dependable buck-boost converter.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8285 $50.4855
8+ $13.8080 $110.4640
12+ $13.3765 $160.5180
16+ $12.9450 $207.1200
20+ $12.5135 $250.2700
27+ $11.2190 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess