EN
  • EN
  • DE

LTC3126IUFD#PBF

Part No LTC3126IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 28QFN / Buck Switching Regulator IC Positive Adjustable 0.818V 1 Output 2.5A 28-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.818V
Voltage - Output (Max) 42V
Current - Output 2.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3126
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339909-LTC3126IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3126IUFD#PBF CAD Model

Description

The LTC3126IUFD#PBF is a high-efficiency, 2.5A, synchronous step-down DC/DC converter with an extended input voltage range of 2.4V to 42V. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this converter is designed to meet the rigorous power demands of portable devices, industrial equipment, and automotive applications.

This product features a wide operating input range, making it suitable for applications powered from single-cell Li-Ion batteries to multi-cell battery stacks, automotive inputs, and industrial power supplies. The LTC3126IUFD#PBF is capable of delivering up to 2.5A of continuous output current at voltages as low as 0.8V, enabling it to power the latest generation of microprocessors and FPGAs.

The LTC3126IUFD#PBF incorporates a low-RDS(ON) internal switch and synchronous rectifier, which significantly improve efficiency, especially at lower output voltages. The switching frequency is programmable from 300kHz to 3MHz, allowing designers to optimize efficiency while minimizing external component size.

Moreover, the LTC3126IUFD#PBF features a Burst Mode® operation that enhances efficiency at light loads, thus extending battery life for portable applications. For noise-sensitive applications, the converter can be configured to provide a constant-frequency PWM mode across the entire load range. The device also includes a Power Good flag, output voltage tracking capability, and soft-start feature to provide a smooth power-up sequence for sensitive electronic loads.

Other key features of the LTC3126IUFD#PBF include over-temperature protection, overvoltage protection, and short-circuit protection, which contribute to the safe and reliable operation of the end application. The device is offered in a compact 28-lead QFN package, which is suitable for space-constrained applications.

Analog Devices Inc. ensures that the LTC3126IUFD#PBF meets the stringent quality and performance standards expected by their customers. With its advanced features and robust design, the LTC3126IUFD#PBF is an ideal choice for designers looking for a versatile and reliable power solution.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1210 $52.4840
10+ $10.7659 $107.6590
15+ $10.4295 $156.4425
20+ $10.0931 $201.8620
26+ $9.7566 $253.6716
35+ $8.7473 $306.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess