EN
  • EN
  • DE

LTC3309BHV#TRMPBF

Part No LTC3309BHV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6A, LOW VLTG SYNCH STEP-DOWN BUC / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 6A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3309
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3309BHV#TRMPBFDKR,161-LTC3309BHV#TRMPBFTR,-2735-LTC3309BHV#TRMPBFTR-ND,-2735-LTC3309BHV#TRMPBFTR,161-LTC3309BHV#TRMPBFCT,-2735-LTC3309BHV#TRMPBFCT
Standard Package 500
Win Source Part Number 1317431-LTC3309BHV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3309BHV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3309BHV#TRMPBF: A High-Efficiency Step-Down Converter

The LTC3309BHV#TRMPBF is a cutting-edge step-down converter from Analog Devices Inc., designed to offer high efficiency and performance for a variety of applications. This product is part of the LTC3309 family of monolithic synchronous buck converters, which are well-suited for systems requiring a compact, high-efficiency power solution.

With a wide input voltage range of 3.0V to 36V, the LTC3309BHV#TRMPBF can accommodate a diverse array of power sources, including single-cell Li-Ion to automotive inputs, ensuring it can be integrated into multiple platforms without the need for additional components. It is capable of delivering a continuous output current up to 8A, making it suitable for high-power applications.

The LTC3309BHV#TRMPBF boasts an impressive efficiency that can reach up to 95%, which is achieved through its low R<sub>DS(ON) internal switches. This efficiency minimizes heat generation and allows for a smaller footprint on the PCB, as less space is required for heat dissipation. The device also features a programmable switching frequency from 500kHz to 2MHz, which can be synchronized to an external clock, providing flexibility in optimizing the balance between efficiency and external component size.

For enhanced system reliability, the LTC3309BHV#TRMPBF includes a host of protection features. These include overvoltage, overcurrent, and over-temperature protections, as well as a power good flag that indicates when the output voltage is within regulation. The device also supports a tracking feature for controlled startup sequencing, which is crucial in sensitive electronic systems.

The converter is available in a compact 24-lead QFN package, which is ideal for space-constrained applications. The LTC3309BHV#TRMPBF is also designed with a robust thermal performance in mind, ensuring stability and longevity even under varying environmental conditions.

Overall, the LTC3309BHV#TRMPBF from Analog Devices Inc. is a versatile and efficient solution for anyone looking to improve power delivery in their electronic designs. With its wide input range, high efficiency, and advanced protection features, it stands out as a reliable choice for a broad range of industrial, automotive, and portable applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6535 $57.9210
15+ $7.9210 $118.8150
23+ $7.6738 $176.4974
32+ $7.4267 $237.6544
41+ $7.1783 $294.3103
54+ $6.4368 $347.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess