EN
  • EN
  • DE

LTC3310HV#PBF

Part No LTC3310HV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10A, 5.5V SYNCHR SS1 BUCK REGULA / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 18-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 10A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 18-TFQFN Exposed Pad
Supplier Device Package 18-LQFN (3x3)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3310HV#PBF,505-LTC3310HV#PBF
Standard Package 624
Win Source Part Number 1317410-LTC3310HV#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3310HV#PBF CAD Model

Description

Analog Devices Inc. LTC3310HV#PBF Product Overview

The LTC3310HV#PBF is a high-performance, step-down monolithic synchronous buck converter from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. Designed to deliver efficiency and compactness, this product is ideal for applications requiring low voltage, high current outputs with a minimal footprint.

Key Features

  • Wide Input Voltage Range: The LTC3310HV#PBF operates with an input voltage range of 3.5V to 20V, making it versatile for various applications, from automotive to industrial and portable devices.
  • High Output Current: It can provide an output current of up to 10A, ensuring adequate power for demanding applications.
  • High Efficiency: The device features an efficiency of up to 95%, reducing power loss and improving overall system performance.
  • Adjustable Frequency: The switching frequency is adjustable from 500kHz to 2MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Fast Transient Response: The LTC3310HV#PBF has excellent transient response, ensuring stable output voltage during sudden load changes.
  • Robust Thermal Performance: Its thermally enhanced 3mm x 4mm QFN package helps to manage heat effectively, improving reliability and longevity.

Applications

The LTC3310HV#PBF is suitable for a wide range of applications, including:

  • Point-of-Load (POL) power supplies
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Automotive power systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC3310HV#PBF is manufactured to meet rigorous standards, ensuring consistent performance and reliability across various conditions and applications. Whether you're designing a sophisticated industrial system or an advanced automotive power supply, the LTC3310HV#PBF offers a compact, efficient, and robust solution for your power conversion needs.

For detailed specifications, application notes, and evaluation kits, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess