EN
  • EN
  • DE

LTC3260IMSE#TRPBF

Part No LTC3260IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV DL 16MSOP / PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Charge Pump
Number of Outputs 1
Frequency - Switching 50kHz ~ 500kHz
Voltage/Current - Output 1 Adj, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3260
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3260IMSE#TRPBF-ND,505-LTC3260IMSE#TRPBFTR,505-LTC3260IMSE#TRPBFCT,505-LTC3260IMSE#TRPBFDKR,-2735-LTC3260IMSE#TRPBFDKR,-2735-LTC3260IMSE#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317340-LTC3260IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3260IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3260IMSE#TRPBF Overview

The LTC3260IMSE#TRPBF is a versatile, high voltage, low noise dual output power supply IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is specifically engineered to provide a reliable and efficient power solution for applications requiring both positive and negative voltage rails from a single input source.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 32V, making it suitable for a variety of applications and ensuring compatibility with a broad range of power sources.
  • Dual Outputs: It offers both positive and negative regulated outputs with a low noise performance, which is crucial for sensitive analog circuitry and precision applications.
  • Adjustable Output Voltages: The output voltages can be adjusted using external resistors, providing design flexibility and the ability to tailor the power supply to specific requirements.
  • Integrated Inverting Charge Pump: The LTC3260IMSE#TRPBF features an inverting charge pump that allows the generation of the negative output voltage without the need for an external inductor, simplifying the design and reducing the overall solution footprint.
  • Low Quiescent Current: This IC is designed for efficiency, with a low quiescent current that helps to minimize power consumption when in operation.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device against potential damage from excessive heat.
  • Robust Packaging: Housed in a compact MSOP-16 package, the LTC3260IMSE#TRPBF is designed for space-constrained applications, providing a high-density power solution.

Applications

With its dual output capability and low noise characteristics, the LTC3260IMSE#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Equipment
  • Automotive Electronics

The LTC3260IMSE#TRPBF from Analog Devices Inc. represents a powerful, flexible, and reliable solution for generating dual power rails in a variety of complex and noise-sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2497 $56.2473
20+ $5.1280 $102.5600
31+ $4.9678 $154.0018
42+ $4.8075 $201.9150
54+ $4.6473 $250.9542
73+ $4.1665 $304.1545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess